EDAC, Inc. Connector, Housing, Plug, 3 Position, 2.5Mm; Product Range Edac 565-003-000-310

Description
CONNECTOR, HOUSING, PLUG, 3 POSITION, 2.5MM; Product Range:565 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 3 POSITION, 2.5MM; Product Range:565 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 3 Position, 2.5Mm; Product Range Edac - 73R7120 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 3 Position, 2.5Mm; Product Range Edac
73R7120
Connector, Housing, Plug, 3 Position, 2.5Mm; Product Range Edac 73R7120
CONNECTOR, HOUSING, PLUG, 3 POSITION, 2.5MM; Product Range:565 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 3 POSITION, 2.5MM; Product Range:565 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73R7120
Product Name Connector, Housing, Plug, 3 Position, 2.5Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details