EDAC, Inc. Connector, Housing, Receptacle, 2 Position, 2.5Mm; Product Range Edac 565-002-000-411

Description
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:565 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:565 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 2 Position, 2.5Mm; Product Range Edac - 78T0438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 2 Position, 2.5Mm; Product Range Edac
78T0438
Connector, Housing, Receptacle, 2 Position, 2.5Mm; Product Range Edac 78T0438
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:565 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:565 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78T0438
Product Name Connector, Housing, Receptacle, 2 Position, 2.5Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details