EDAC, Inc. Connector, Housing, Receptacle, 2 Position; Product Range Edac 565-002-000-410

Description
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION; Product Range:565 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION; Product Range:565 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 2 Position; Product Range Edac - 03P3680 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 2 Position; Product Range Edac
03P3680
Connector, Housing, Receptacle, 2 Position; Product Range Edac 03P3680
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION; Product Range:565 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION; Product Range:565 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 03P3680
Product Name Connector, Housing, Receptacle, 2 Position; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details