EDAC, Inc. Connector, Housing, Plug, 2 Position, 2.5Mm; Product Range Edac 565-002-000-310

Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 2.5MM; Product Range:565 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 2.5MM; Product Range:565 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 2 Position, 2.5Mm; Product Range Edac - 10P9538 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 2 Position, 2.5Mm; Product Range Edac
10P9538
Connector, Housing, Plug, 2 Position, 2.5Mm; Product Range Edac 10P9538
CONNECTOR, HOUSING, PLUG, 2 POSITION, 2.5MM; Product Range:565 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 2 POSITION, 2.5MM; Product Range:565 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10P9538
Product Name Connector, Housing, Plug, 2 Position, 2.5Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details