CONNECTOR, PLUG, 5POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Pin & Socket Connectors BOARD MTG 5 PIN PLUG BLUE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 78Y9714 | 560-005-420-301 |
| Product Name | Connector, Plug, 5Pos, 2.5Mm; Connector Systems Edac | Pin & Socket Connectors |
| Product Type | IC Headers | IC Socket |