EDAC, Inc. Connector, Plug, 5Pos, 2.5Mm; Connector Systems Edac 560-005-420-101

Description
CONNECTOR, PLUG, 5POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 5POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 5Pos, 2.5Mm; Connector Systems Edac - 78Y9713 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 5Pos, 2.5Mm; Connector Systems Edac
78Y9713
Connector, Plug, 5Pos, 2.5Mm; Connector Systems Edac 78Y9713
CONNECTOR, PLUG, 5POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 5POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Pin & Socket Connectors - 560-005-420-101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
560-005-420-101
Pin & Socket Connectors 560-005-420-101
Pin & Socket Connectors BOARD MTG 5 PIN PLUG WHITE

Pin & Socket Connectors BOARD MTG 5 PIN PLUG WHITE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 78Y9713 560-005-420-101
Product Name Connector, Plug, 5Pos, 2.5Mm; Connector Systems Edac Pin & Socket Connectors
Product Type IC Headers IC Socket
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Straight Pin
Number of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Connector, Header, 8Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7114 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
Headers & Wire Housings - B5743-218-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details