EDAC, Inc. Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac 560-005-000-411

Description
RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac - 78Y9712 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac
78Y9712
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac 78Y9712
RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y9712
Product Name Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details