EDAC, Inc. Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac 560-005-000-410

Description
RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac - 78Y9711 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac
78Y9711
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac 78Y9711
RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac - 80Y4269 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac
80Y4269
Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac 80Y4269
RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 5POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y9711
Product Name Rcpt Housing, 5Pos, Pbt, Blue; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details