The Rcpt Housing, 5Pos, Pbt, White (part number 78Y9707) is designed for use with 565 Series Socket Crimp Contacts and features a 2.5mm pitch. It accommodates five positions and is constructed from PBT material, compliant with UL 94V-0 standards. The housing is waterproof with an IP67 rating, ensuring protection against dust and water ingress. It includes pre-assembled seals, eliminating the need for external sealing. The product supports a rated current of 3A and a rated voltage of 250V, with a temperature range of -40°C to +105°C. This housing is suitable for applications requiring reliable connectivity in harsh environments.
RCPT HOUSING, 5POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:5Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 78Y9707 |
| Product Name | Rcpt Housing, 5Pos, Pbt, White; Product Range Edac |