EDAC, Inc. Plug Housing, 5Pos, Pbt, White; Product Range Edac 560-005-000-111

Description
PLUG HOUSING, 5POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 5POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 5Pos, Pbt, White; Product Range Edac - 78Y9706 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 5Pos, Pbt, White; Product Range Edac
78Y9706
Plug Housing, 5Pos, Pbt, White; Product Range Edac 78Y9706
PLUG HOUSING, 5POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 5POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y9706
Product Name Plug Housing, 5Pos, Pbt, White; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details