EDAC, Inc. Pin & Socket Connectors 560-003-420-301

Description
Pin & Socket Connectors BOARD MTG 3 PIN PLUG BLUE
Datasheet
Description
Pin & Socket Connectors BOARD MTG 3 PIN PLUG BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 560-003-420-301 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
560-003-420-301
Pin & Socket Connectors 560-003-420-301
Pin & Socket Connectors BOARD MTG 3 PIN PLUG BLUE

Pin & Socket Connectors BOARD MTG 3 PIN PLUG BLUE

Buy Now Datasheet
Connector, Plug, 3Pos, 2.5Mm; Connector Systems Edac - 78Y9704 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 3Pos, 2.5Mm; Connector Systems Edac
78Y9704
Connector, Plug, 3Pos, 2.5Mm; Connector Systems Edac 78Y9704
CONNECTOR, PLUG, 3POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 3POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 560-003-420-301 78Y9704
Product Name Pin & Socket Connectors Connector, Plug, 3Pos, 2.5Mm; Connector Systems Edac
Product Type IC Socket IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details