EDAC, Inc. Plug Housing, 3Pos, Pbt, Blue; Product Range Edac 560-003-000-310

Description
PLUG HOUSING, 3POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 3POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug Housing, 3Pos, PBT, Blue (part number 78Y9699) is designed for use with 2.5mm pitch crimp contacts, specifically within the Edac E-Seal 560 Series. It accommodates three positions and is constructed from PBT material, which is UL 94V-0 rated for flame resistance. The housing is fully waterproof, achieving an IP67 rating, and features a double latch solution for secure connections. It is suitable for a temperature range of -40°C to +105°C and supports a maximum rated current of 3A and a rated voltage of 250V. The product includes pre-assembled seals, eliminating the need for external sealing, and is compatible with wire insulation diameters ranging from 1.00mm to 1.70mm. This housing is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Plug Housing, 3Pos, PBT, Blue (part number 78Y9699) is designed for use with 2.5mm pitch crimp contacts, specifically within the Edac E-Seal 560 Series. It accommodates three positions and is constructed from PBT material, which is UL 94V-0 rated for flame resistance. The housing is fully waterproof, achieving an IP67 rating, and features a double latch solution for secure connections. It is suitable for a temperature range of -40°C to +105°C and supports a maximum rated current of 3A and a rated voltage of 250V. The product includes pre-assembled seals, eliminating the need for external sealing, and is compatible with wire insulation diameters ranging from 1.00mm to 1.70mm. This housing is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Pbt, Blue; Product Range Edac - 78Y9699 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Pbt, Blue; Product Range Edac
78Y9699
Plug Housing, 3Pos, Pbt, Blue; Product Range Edac 78Y9699
PLUG HOUSING, 3POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 3POS, PBT, BLUE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y9699
Product Name Plug Housing, 3Pos, Pbt, Blue; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details