EDAC, Inc. Rcpt Housing, 3Pos, Pbt, White; Product Range Edac 560-003-000-211

Description
RCPT HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, Pbt, White; Product Range Edac - 78Y9698 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, Pbt, White; Product Range Edac
78Y9698
Rcpt Housing, 3Pos, Pbt, White; Product Range Edac 78Y9698
RCPT HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y9698
Product Name Rcpt Housing, 3Pos, Pbt, White; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details