EDAC, Inc. Plug Housing, 3Pos, Pbt, White; Product Range Edac 560-003-000-110

Description
PLUG HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Pbt, White; Product Range Edac - 78Y9695 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Pbt, White; Product Range Edac
78Y9695
Plug Housing, 3Pos, Pbt, White; Product Range Edac 78Y9695
PLUG HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y9695
Product Name Plug Housing, 3Pos, Pbt, White; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details