"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
CONNECTOR, PLUG, 2POS, 2.5MM; Product Range:E-Seal 560 Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.5mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact Plating:TinRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1533-ND | 80Y4252 |
| Product Name | Headers, Male Pins | Connector, Plug, 2Pos, 2.5Mm; Product Range Edac |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | PCB Mount |
| Voltage Rating | 250 volts |