EDAC, Inc. Rcpt Housing, 2Pos, Pbt, White; Product Range Edac 560-002-000-211

Description
RCPT HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Pbt, White; Product Range Edac - 78Y9688 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Pbt, White; Product Range Edac
78Y9688
Rcpt Housing, 2Pos, Pbt, White; Product Range Edac 78Y9688
RCPT HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y9688
Product Name Rcpt Housing, 2Pos, Pbt, White; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details