Position Rectangular Connector
CONN, RACK & PANEL, PLUG, 3POS, 3.96MM; Product Range:556 Series; No. of Contacts:3Contacts; Pitch Spacing:3.96mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-556-003-520-201-ND | 32AK4025 |
| Product Name | Headers, Receptacles, Female Sockets | Conn, Rack & Panel, Plug, 3Pos, 3.96Mm; Product Range Edac |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 8.5 amps |