Position Connector
CONN, RACK & PANEL, RCPT, 3POS, 3.96MM; Product Range:556 Series; No. of Contacts:3Contacts; Pitch Spacing:3.96mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-556-003-500-101-ND | 73H2916 |
| Product Name | Headers, Receptacles, Female Sockets | Conn, Rack & Panel, Rcpt, 3Pos, 3.96Mm; Product Range Edac |
| Connector Type | Header Connector; Receptacle |