EDAC, Inc. Connector Housing, Plug, 3Pos, 3.96Mm; Product Range Edac 556-003-000-201

Description
CONNECTOR HOUSING, PLUG, 3POS, 3.96MM; Product Range:556 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:EDAC 516 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 3POS, 3.96MM; Product Range:556 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:EDAC 516 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 3.96Mm; Product Range Edac - 93B2220 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 3.96Mm; Product Range Edac
93B2220
Connector Housing, Plug, 3Pos, 3.96Mm; Product Range Edac 93B2220
CONNECTOR HOUSING, PLUG, 3POS, 3.96MM; Product Range:556 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:EDAC 516 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 3.96MM; Product Range:556 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:EDAC 516 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B2220
Product Name Connector Housing, Plug, 3Pos, 3.96Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details