EDAC, Inc. Beacon Light Rotating, 1A, Amber; Module Lens Colour Edwards Signaling Products 53A-G1

Description
BEACON LIGHT ROTATING, 1A, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:25W; External Height:216mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT ROTATING, 1A, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:25W; External Height:216mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating, 1A, Amber; Module Lens Colour Edwards Signaling Products - 41B8712 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating, 1A, Amber; Module Lens Colour Edwards Signaling Products
41B8712
Beacon Light Rotating, 1A, Amber; Module Lens Colour Edwards Signaling Products 41B8712
BEACON LIGHT ROTATING, 1A, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:25W; External Height:216mm RoHS Compliant: No

BEACON LIGHT ROTATING, 1A, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:25W; External Height:216mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41B8712
Product Name Beacon Light Rotating, 1A, Amber; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

LSL Litestak® Incandescent Status Indicators - LSL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details