EDAC, Inc. Beacon Light Rotating, 350Ma, Red; Module Lens Colour Edwards Signaling Products 52R-N5-40WH

Description
BEACON LIGHT ROTATING, 350mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
Description
BEACON LIGHT ROTATING, 350mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating, 350Ma, Red; Module Lens Colour Edwards Signaling Products - 41B8709 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating, 350Ma, Red; Module Lens Colour Edwards Signaling Products
41B8709
Beacon Light Rotating, 350Ma, Red; Module Lens Colour Edwards Signaling Products 41B8709
BEACON LIGHT ROTATING, 350mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

BEACON LIGHT ROTATING, 350mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41B8709
Product Name Beacon Light Rotating, 350Ma, Red; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details