EDAC, Inc. Beacon Light Rotating, 800Ma, Red; Module Lens Colour Edwards Signaling Products 52R-G5-20WH

Description
BEACON LIGHT ROTATING, 800mA, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:20W; External Height:216mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT ROTATING, 800mA, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:20W; External Height:216mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating, 800Ma, Red; Module Lens Colour Edwards Signaling Products - 92F6431 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating, 800Ma, Red; Module Lens Colour Edwards Signaling Products
92F6431
Beacon Light Rotating, 800Ma, Red; Module Lens Colour Edwards Signaling Products 92F6431
BEACON LIGHT ROTATING, 800mA, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:20W; External Height:216mm RoHS Compliant: No

BEACON LIGHT ROTATING, 800mA, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:20W; External Height:216mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 92F6431
Product Name Beacon Light Rotating, 800Ma, Red; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 105045 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-398-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details