EDAC, Inc. Beacon Light Rotating 350Ma Magenta; Module Lens Colour Edwards Signaling Products 52M-N5-40WH

Description
BEACON LIGHT ROTATING 350mA MAGENTA; Module Lens Colour:Magenta; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; Bulb Diameter:152mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT ROTATING 350mA MAGENTA; Module Lens Colour:Magenta; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; Bulb Diameter:152mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating 350Ma Magenta; Module Lens Colour Edwards Signaling Products - 41B8707 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating 350Ma Magenta; Module Lens Colour Edwards Signaling Products
41B8707
Beacon Light Rotating 350Ma Magenta; Module Lens Colour Edwards Signaling Products 41B8707
BEACON LIGHT ROTATING 350mA MAGENTA; Module Lens Colour:Magenta; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; Bulb Diameter:152mm RoHS Compliant: No

BEACON LIGHT ROTATING 350mA MAGENTA; Module Lens Colour:Magenta; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; Bulb Diameter:152mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41B8707
Product Name Beacon Light Rotating 350Ma Magenta; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1302301 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details