EDAC, Inc. Beacon Light Rotating, 350Ma, Green; Module Lens Colour Edwards Signaling Products 52G-N5-40WH

Description
BEACON LIGHT ROTATING, 350mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT ROTATING, 350mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating, 350Ma, Green; Module Lens Colour Edwards Signaling Products - 41B8704 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating, 350Ma, Green; Module Lens Colour Edwards Signaling Products
41B8704
Beacon Light Rotating, 350Ma, Green; Module Lens Colour Edwards Signaling Products 41B8704
BEACON LIGHT ROTATING, 350mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

BEACON LIGHT ROTATING, 350mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41B8704
Product Name Beacon Light Rotating, 350Ma, Green; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details