EDAC, Inc. Beacon Light Rotating, 350Ma, Clear; Module Lens Colour Edwards Signaling Products 52C-N5-40WH

Description
BEACON LIGHT ROTATING, 350mA, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; Length:216mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT ROTATING, 350mA, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; Length:216mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating, 350Ma, Clear; Module Lens Colour Edwards Signaling Products - 41B8683 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating, 350Ma, Clear; Module Lens Colour Edwards Signaling Products
41B8683
Beacon Light Rotating, 350Ma, Clear; Module Lens Colour Edwards Signaling Products 41B8683
BEACON LIGHT ROTATING, 350mA, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; Length:216mm RoHS Compliant: No

BEACON LIGHT ROTATING, 350mA, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; Length:216mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41B8683
Product Name Beacon Light Rotating, 350Ma, Clear; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1345548 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-084-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details