EDAC, Inc. Beacon Light Rotating, 350Ma, Blue; Module Lens Colour Edwards Signaling Products 52B-N5-40WH

Description
BEACON LIGHT ROTATING, 350mA, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT ROTATING, 350mA, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating, 350Ma, Blue; Module Lens Colour Edwards Signaling Products - 41B8680 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating, 350Ma, Blue; Module Lens Colour Edwards Signaling Products
41B8680
Beacon Light Rotating, 350Ma, Blue; Module Lens Colour Edwards Signaling Products 41B8680
BEACON LIGHT ROTATING, 350mA, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

BEACON LIGHT ROTATING, 350mA, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41B8680
Product Name Beacon Light Rotating, 350Ma, Blue; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-024AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Amber, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Specs
Lamp Type LED Lamps
View Details