EDAC, Inc. Beacon Light Rotating, 350Ma, Amber; Module Lens Colour Edwards Signaling Products 52A-N5-40WH

Description
BEACON LIGHT ROTATING, 350mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT ROTATING, 350mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating, 350Ma, Amber; Module Lens Colour Edwards Signaling Products - 41B8677 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating, 350Ma, Amber; Module Lens Colour Edwards Signaling Products
41B8677
Beacon Light Rotating, 350Ma, Amber; Module Lens Colour Edwards Signaling Products 41B8677
BEACON LIGHT ROTATING, 350mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

BEACON LIGHT ROTATING, 350mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41B8677
Product Name Beacon Light Rotating, 350Ma, Amber; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4272-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers
Panel Mount Indicators - 1713763 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details