EDAC, Inc. Beacon Light Rotating, 800Ma, Amber; Module Lens Colour Edwards Signaling Products 52A-G5-20WH

Description
BEACON LIGHT ROTATING, 800mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:20W; External Height:216mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT ROTATING, 800mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:20W; External Height:216mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Rotating, 800Ma, Amber; Module Lens Colour Edwards Signaling Products - 92F6432 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Rotating, 800Ma, Amber; Module Lens Colour Edwards Signaling Products
92F6432
Beacon Light Rotating, 800Ma, Amber; Module Lens Colour Edwards Signaling Products 92F6432
BEACON LIGHT ROTATING, 800mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:20W; External Height:216mm RoHS Compliant: No

BEACON LIGHT ROTATING, 800mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:20W; External Height:216mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 92F6432
Product Name Beacon Light Rotating, 800Ma, Amber; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Stack Lights - RSL-Stack-Light - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22 mm Plastic Pilot Light - 3PLBR7L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers