EDAC, Inc. Panel Connector Housing, 2Pos, 5.08Mm; Product Range Edac 520-210-002

Description
PANEL CONNECTOR HOUSING, 2POS, 5.08MM; Product Range:520 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:520 Series Hermaphroditic Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PANEL CONNECTOR HOUSING, 2POS, 5.08MM; Product Range:520 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:520 Series Hermaphroditic Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Connector Housing, 2Pos, 5.08Mm; Product Range Edac - 71Y9769 - Newark, An Avnet Company
Chicago, IL, United States
Panel Connector Housing, 2Pos, 5.08Mm; Product Range Edac
71Y9769
Panel Connector Housing, 2Pos, 5.08Mm; Product Range Edac 71Y9769
PANEL CONNECTOR HOUSING, 2POS, 5.08MM; Product Range:520 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:520 Series Hermaphroditic Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PANEL CONNECTOR HOUSING, 2POS, 5.08MM; Product Range:520 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:520 Series Hermaphroditic Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y9769
Product Name Panel Connector Housing, 2Pos, 5.08Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details