EDAC, Inc. Conn, Rack & Panel, Rcpt, 36Pos, 3.81Mm; Product Range Edac 519-036-500-462

Description
CONN, RACK & PANEL, RCPT, 36POS, 3.81MM; Product Range:519 Series; No. of Contacts:36Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:5Rows; Row Pitch:3.81mm RoHS Compliant: Yes
Datasheet
Description
CONN, RACK & PANEL, RCPT, 36POS, 3.81MM; Product Range:519 Series; No. of Contacts:36Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:5Rows; Row Pitch:3.81mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rack & Panel, Rcpt, 36Pos, 3.81Mm; Product Range Edac - 32AK4020 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 36Pos, 3.81Mm; Product Range Edac
32AK4020
Conn, Rack & Panel, Rcpt, 36Pos, 3.81Mm; Product Range Edac 32AK4020
CONN, RACK & PANEL, RCPT, 36POS, 3.81MM; Product Range:519 Series; No. of Contacts:36Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:5Rows; Row Pitch:3.81mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 36POS, 3.81MM; Product Range:519 Series; No. of Contacts:36Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:5Rows; Row Pitch:3.81mm RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 519-036-500-462 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
519-036-500-462
Backplane Connectors - Specialized 519-036-500-462
519 SERIES RACK & PANEL CONNECTO

519 SERIES RACK & PANEL CONNECTO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 32AK4020 519-036-500-462
Product Name Conn, Rack & Panel, Rcpt, 36Pos, 3.81Mm; Product Range Edac Backplane Connectors - Specialized
Termination Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S06M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers