EDAC, Inc. Conn Housing, Rack & Panel, Rcpt, 36Pos; Product Range Edac 519-036-000-401

Description
CONN HOUSING, RACK & PANEL, RCPT, 36POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes
Description
CONN HOUSING, RACK & PANEL, RCPT, 36POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rack & Panel, Rcpt, 36Pos; Product Range Edac - 73R7118 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rack & Panel, Rcpt, 36Pos; Product Range Edac
73R7118
Conn Housing, Rack & Panel, Rcpt, 36Pos; Product Range Edac 73R7118
CONN HOUSING, RACK & PANEL, RCPT, 36POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

CONN HOUSING, RACK & PANEL, RCPT, 36POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:36Positions; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73R7118
Product Name Conn Housing, Rack & Panel, Rcpt, 36Pos; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details