EDAC, Inc. Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac 519-036-000-351

Description
CONN HOUSING, RACK & PANEL, PLUG, 36POS; Product Range:519 Series; Gender:Plug; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Pin Contacts RoHS Compliant: Yes
Description
CONN HOUSING, RACK & PANEL, PLUG, 36POS; Product Range:519 Series; Gender:Plug; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac - 32AK4013 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac
32AK4013
Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac 32AK4013
CONN HOUSING, RACK & PANEL, PLUG, 36POS; Product Range:519 Series; Gender:Plug; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, RACK & PANEL, PLUG, 36POS; Product Range:519 Series; Gender:Plug; No. of Positions:36Positions; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AK4013
Product Name Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details