EDAC, Inc. Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac 519-036-000-301

Description
CONN HOUSING, RACK & PANEL, PLUG, 36POS; Product Range:519 Series; Gender:Plug; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Pin Contacts RoHS Compliant: Yes
Description
CONN HOUSING, RACK & PANEL, PLUG, 36POS; Product Range:519 Series; Gender:Plug; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac - 73R7117 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac
73R7117
Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac 73R7117
CONN HOUSING, RACK & PANEL, PLUG, 36POS; Product Range:519 Series; Gender:Plug; No. of Positions:36Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, RACK & PANEL, PLUG, 36POS; Product Range:519 Series; Gender:Plug; No. of Positions:36Positions; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73R7117
Product Name Conn Housing, Rack & Panel, Plug, 36Pos; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details