EDAC, Inc. Backplane Connectors - Specialized 519-014-500-401

Description
519 SERIES RACK & PANEL CONNECTO
Datasheet
Description
519 SERIES RACK & PANEL CONNECTO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - 519-014-500-401 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
519-014-500-401
Backplane Connectors - Specialized 519-014-500-401
519 SERIES RACK & PANEL CONNECTO

519 SERIES RACK & PANEL CONNECTO

Supplier's Site Datasheet
Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac - 32AK4008 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac
32AK4008
Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac 32AK4008
CONN, RACK & PANEL, RCPT, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 519-014-500-401 32AK4008
Product Name Backplane Connectors - Specialized Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac
Termination Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers