EDAC, Inc. Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac 519-014-500-351

Description
CONN, RACK & PANEL, PLUG, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CONN, RACK & PANEL, PLUG, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac - 32AK4007 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac
32AK4007
Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac 32AK4007
CONN, RACK & PANEL, PLUG, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm; Contact Material:Copper AlloyRoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 519-014-500-351 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
519-014-500-351
Backplane Connectors - Specialized 519-014-500-351
519 SERIES RACK & PANEL CONNECTO

519 SERIES RACK & PANEL CONNECTO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 32AK4007 519-014-500-351
Product Name Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers