EDAC, Inc. Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac 519-014-500-301

Description
CONN, RACK & PANEL, PLUG, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CONN, RACK & PANEL, PLUG, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac - 32AK4006 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac
32AK4006
Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac 32AK4006
CONN, RACK & PANEL, PLUG, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm; Contact Material:Copper AlloyRoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:3Rows; Row Pitch:3.81mm; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 519-014-500-301 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
519-014-500-301
Backplane Connectors - Specialized 519-014-500-301
519 SERIES RACK & PANEL CONNECTO

519 SERIES RACK & PANEL CONNECTO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 32AK4006 519-014-500-301
Product Name Conn, Rack & Panel, Plug, 14Pos, 3.81Mm; Product Range Edac Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products