EDAC, Inc. Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac 519-014-000-402

Description
CONN HOUSING, RACK & PANEL, RCPT, 14POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes
Description
CONN HOUSING, RACK & PANEL, RCPT, 14POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac - 88C0861 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac
88C0861
Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac 88C0861
CONN HOUSING, RACK & PANEL, RCPT, 14POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

CONN HOUSING, RACK & PANEL, RCPT, 14POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88C0861
Product Name Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details