EDAC, Inc. Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac 519-014-000-401

Description
CONN HOUSING, RACK & PANEL, RCPT, 14POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes
Description
CONN HOUSING, RACK & PANEL, RCPT, 14POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac - 73R7116 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac
73R7116
Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac 73R7116
CONN HOUSING, RACK & PANEL, RCPT, 14POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

CONN HOUSING, RACK & PANEL, RCPT, 14POS; Product Range:519 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:3.81mm; For Use With:EDAC 519 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73R7116
Product Name Conn Housing, Rack & Panel, Rcpt, 14Pos; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details