EDAC, Inc. Rack & Panel Connector, Receptacle, 120 Position; No. Of Contacts Edac 516120520202

Description
RACK & PANEL CONNECTOR, RECEPTACLE, 120 POSITION; No. of Contacts:120Contacts ; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:- RoHS Compliant: Yes
Datasheet
Description
RACK & PANEL CONNECTOR, RECEPTACLE, 120 POSITION; No. of Contacts:120Contacts ; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Receptacle, 120 Position; No. Of Contacts Edac - 43K4884 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Receptacle, 120 Position; No. Of Contacts Edac
43K4884
Rack & Panel Connector, Receptacle, 120 Position; No. Of Contacts Edac 43K4884
RACK & PANEL CONNECTOR, RECEPTACLE, 120 POSITION; No. of Contacts:120Contacts ; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:- RoHS Compliant: Yes

RACK & PANEL CONNECTOR, RECEPTACLE, 120 POSITION; No. of Contacts:120Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43K4884
Product Name Rack & Panel Connector, Receptacle, 120 Position; No. Of Contacts Edac
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details