EDAC, Inc. Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac 516038520402

Description
BACKPLANE CONN, RCPT, 38POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes
Description
BACKPLANE CONN, RCPT, 38POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac - 77J6755 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac
77J6755
Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac 77J6755
BACKPLANE CONN, RCPT, 38POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 38POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77J6755
Product Name Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details