EDAC, Inc. Contact, Pin, 28-18Awg, Crimp; Product Range Edac 516-290-591

Description
CONTACT, PIN, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-18Awg, Crimp; Product Range Edac - 21J7598 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-18Awg, Crimp; Product Range Edac
21J7598
Contact, Pin, 28-18Awg, Crimp; Product Range Edac 21J7598
CONTACT, PIN, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

CONTACT, PIN, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Rack And Panel, 516 Series, Gold Plated Contacts, Phosphor Bronze, Crimp Rohs Compliant Edac - 71Y9767 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Rack And Panel, 516 Series, Gold Plated Contacts, Phosphor Bronze, Crimp Rohs Compliant Edac
71Y9767
Rectangular Power Contact, Rack And Panel, 516 Series, Gold Plated Contacts, Phosphor Bronze, Crimp Rohs Compliant Edac 71Y9767
Rectangular Power Contact, Rack and Panel, 516 Series, Gold Plated Contacts, Phosphor Bronze, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Rack and Panel, 516 Series, Gold Plated Contacts, Phosphor Bronze, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 21J7598 71Y9767
Product Name Contact, Pin, 28-18Awg, Crimp; Product Range Edac Rectangular Power Contact, Rack And Panel, 516 Series, Gold Plated Contacts, Phosphor Bronze, Crimp Rohs Compliant Edac
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1123654-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details