EDAC, Inc. Contact, Hermaphroditic, 28-18Awg, Crimp; Product Range Edac 516-290-590

Description
CONTACT, HERMAPHRODITIC, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, HERMAPHRODITIC, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Hermaphroditic, 28-18Awg, Crimp; Product Range Edac - 59K0503 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Hermaphroditic, 28-18Awg, Crimp; Product Range Edac
59K0503
Contact, Hermaphroditic, 28-18Awg, Crimp; Product Range Edac 59K0503
CONTACT, HERMAPHRODITIC, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, HERMAPHRODITIC, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 59K0503
Product Name Contact, Hermaphroditic, 28-18Awg, Crimp; Product Range Edac
Type Contact
Unlock Full Specs
to access all available technical data