EDAC, Inc. Contact, Pin, 28-18Awg, Wire Wrap; Product Range Edac 516-290-542P100

Description
CONTACT, PIN, 28-18AWG, WIRE WRAP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Wire Wrap; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 28-18AWG, WIRE WRAP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Wire Wrap; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-18Awg, Wire Wrap; Product Range Edac - 95F3209 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-18Awg, Wire Wrap; Product Range Edac
95F3209
Contact, Pin, 28-18Awg, Wire Wrap; Product Range Edac 95F3209
CONTACT, PIN, 28-18AWG, WIRE WRAP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Wire Wrap; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, PIN, 28-18AWG, WIRE WRAP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Wire Wrap; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 95F3209
Product Name Contact, Pin, 28-18Awg, Wire Wrap; Product Range Edac
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2177217-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details