EDAC, Inc. Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole Rohs Compliant Edac 516-290-520B

Description
Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole Rohs Compliant Edac - 28W4751 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole Rohs Compliant Edac
28W4751
Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole Rohs Compliant Edac 28W4751
Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole RoHS Compliant: Yes

Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28W4751
Product Name Rectangular Power Contact, 516 Series, Gold Plated Contacts, Phosphor Bronze, Through Hole Rohs Compliant Edac
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details