EDAC, Inc. Solder Tags 516-290-500

Description
Std EDAC516 solder tag terminal,8.5A
Request a Quote Datasheet
Description
Std EDAC516 solder tag terminal,8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Tags - 476485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Tags
476485
Solder Tags 476485
Std EDAC516 solder tag terminal,8.5A

Std EDAC516 solder tag terminal,8.5A

Supplier's Site
Contact, Solder, Phosphor Bronze; Product Range Edac - 24T2120 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Solder, Phosphor Bronze; Product Range Edac
24T2120
Contact, Solder, Phosphor Bronze; Product Range Edac 24T2120
CONTACT, SOLDER, PHOSPHOR BRONZE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, SOLDER, PHOSPHOR BRONZE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 476485 24T2120
Product Name Solder Tags Contact, Solder, Phosphor Bronze; Product Range Edac
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177908-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details