EDAC, Inc. Backplane Connectors - 516-250-091-111 516-250-091-111

Description
Manufacturer: EDAC Inc. Win Source Part Number: 854754-516-250-091-1 11 Series: 516 Features: Connector Family Name: 516-250 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030
Request a Quote Datasheet
Description
Manufacturer: EDAC Inc. Win Source Part Number: 854754-516-250-091-1 11 Series: 516 Features: Connector Family Name: 516-250 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 516-250-091-111 - 854754-516-250-091-111 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 516-250-091-111
854754-516-250-091-111
Backplane Connectors - 516-250-091-111 854754-516-250-091-111
Manufacturer: EDAC Inc. Win Source Part Number: 854754-516-250-091-1 11 Series: 516 Features: Connector Family Name: 516-250 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030

Manufacturer: EDAC Inc.
Win Source Part Number: 854754-516-250-091-111
Series: 516
Features: Connector
Family Name: 516-250
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030

Buy Now Datasheet
Backplane Connectors - Specialized - 516-250-091-111 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-250-091-111
Backplane Connectors - Specialized 516-250-091-111
RACK AND PANEL CONNECTOR

RACK AND PANEL CONNECTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 854754-516-250-091-111 516-250-091-111
Product Name Backplane Connectors - 516-250-091-111 Backplane Connectors - Specialized
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug - FBS-RJ45-8-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details