EDAC, Inc. Backshell Cover, Zinc; Accessory Type Edac 516-230-656

Description
BACKSHELL COVER, ZINC; Accessory Type:Cover; For Use With:516 Series Rack & Panel Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BACKSHELL COVER, ZINC; Accessory Type:Cover; For Use With:516 Series Rack & Panel Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell Cover, Zinc; Accessory Type Edac - 86H1069 - Newark, An Avnet Company
Chicago, IL, United States
Backshell Cover, Zinc; Accessory Type Edac
86H1069
Backshell Cover, Zinc; Accessory Type Edac 86H1069
BACKSHELL COVER, ZINC; Accessory Type:Cover; For Use With:516 Series Rack & Panel Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

BACKSHELL COVER, ZINC; Accessory Type:Cover; For Use With:516 Series Rack & Panel Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 86H1069
Product Name Backshell Cover, Zinc; Accessory Type Edac
Material Zinc Body
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details
D Sub Backshells - 340047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details