EDAC, Inc. Side Entry Cover, Size 90, Metal; Accessory Type Edac 516-230-590

Description
SIDE ENTRY COVER, SIZE 90, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 90-pin Rack and Panel Connector; Connector Shell Size:90; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:516 Series RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY COVER, SIZE 90, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 90-pin Rack and Panel Connector; Connector Shell Size:90; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:516 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Cover, Size 90, Metal; Accessory Type Edac - 95F3194 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Cover, Size 90, Metal; Accessory Type Edac
95F3194
Side Entry Cover, Size 90, Metal; Accessory Type Edac 95F3194
SIDE ENTRY COVER, SIZE 90, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 90-pin Rack and Panel Connector; Connector Shell Size:90; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:516 Series RoHS Compliant: Yes

SIDE ENTRY COVER, SIZE 90, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 90-pin Rack and Panel Connector; Connector Shell Size:90; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:516 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95F3194
Product Name Side Entry Cover, Size 90, Metal; Accessory Type Edac
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details