EDAC, Inc. Side Entry Cover, Size 38, Metal; Accessory Type Edac 516-230-538

Description
SIDE ENTRY COVER, SIZE 38, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 38-pin and 519 Series 36 Pin Rack and Panel Connectors; Connector Shell Size:38; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY COVER, SIZE 38, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 38-pin and 519 Series 36 Pin Rack and Panel Connectors; Connector Shell Size:38; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Cover, Size 38, Metal; Accessory Type Edac - 59K0499 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Cover, Size 38, Metal; Accessory Type Edac
59K0499
Side Entry Cover, Size 38, Metal; Accessory Type Edac 59K0499
SIDE ENTRY COVER, SIZE 38, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 38-pin and 519 Series 36 Pin Rack and Panel Connectors; Connector Shell Size:38; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

SIDE ENTRY COVER, SIZE 38, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 38-pin and 519 Series 36 Pin Rack and Panel Connectors; Connector Shell Size:38; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Backshell, Side Entry Cover, 516 Series Rack And Panel Connectors, 38, 90 , Zinc Body Rohs Compliant Edac - 08WX2961 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Side Entry Cover, 516 Series Rack And Panel Connectors, 38, 90 , Zinc Body Rohs Compliant Edac
08WX2961
Connector Backshell, Side Entry Cover, 516 Series Rack And Panel Connectors, 38, 90 , Zinc Body Rohs Compliant Edac 08WX2961
Connector Backshell, Side Entry Cover, 516 Series Rack and Panel Connectors, 38, 90 , Zinc Body RoHS Compliant: Yes

Connector Backshell, Side Entry Cover, 516 Series Rack and Panel Connectors, 38, 90 , Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59K0499
Product Name Side Entry Cover, Size 38, Metal; Accessory Type Edac
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details