EDAC, Inc. Side Entry Cover, Size 12, Metal; Accessory Type Edac 516-230-512

Description
SIDE ENTRY COVER, SIZE 12, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 120-pin Rack and Panel Connector; Connector Shell Size:12; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:516 Series RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY COVER, SIZE 12, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 120-pin Rack and Panel Connector; Connector Shell Size:12; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:516 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Cover, Size 12, Metal; Accessory Type Edac - 95F3190 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Cover, Size 12, Metal; Accessory Type Edac
95F3190
Side Entry Cover, Size 12, Metal; Accessory Type Edac 95F3190
SIDE ENTRY COVER, SIZE 12, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 120-pin Rack and Panel Connector; Connector Shell Size:12; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:516 Series RoHS Compliant: Yes

SIDE ENTRY COVER, SIZE 12, METAL; Accessory Type:Side Entry Cover; For Use With:516 Series 120-pin Rack and Panel Connector; Connector Shell Size:12; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:516 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Backshell, Side Entry Cover, 516 Series 120-Pin Connectors, 12, 90 , Metal Body Rohs Compliant Edac - 28W2149 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Side Entry Cover, 516 Series 120-Pin Connectors, 12, 90 , Metal Body Rohs Compliant Edac
28W2149
Connector Backshell, Side Entry Cover, 516 Series 120-Pin Connectors, 12, 90 , Metal Body Rohs Compliant Edac 28W2149
Connector Backshell, Side Entry Cover, 516 Series 120-pin Connectors, 12, 90 , Metal Body RoHS Compliant: Yes

Connector Backshell, Side Entry Cover, 516 Series 120-pin Connectors, 12, 90 , Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95F3190
Product Name Side Entry Cover, Size 12, Metal; Accessory Type Edac
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details